Vishay Intertechnology, Inc. RES 348 OHM 1/4W 1% 1206 SMD CRCW1206348RFKTA

Description
RES 348ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 348ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/4W 1% 1206 SMD - CRCW1206348RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/4W 1% 1206 SMD
CRCW1206348RFKTA
RES 348 OHM 1/4W 1% 1206 SMD CRCW1206348RFKTA
RES 348ohm 1/4W 1% 1206 SMD

RES 348ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206348RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206348RFKTA-ND
Chip Resistor - Surface Mount CRCW1206348RFKTA-ND
348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348R, 1%, 0.25W, 1206; Resistance Vishay - 22C8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.25W, 1206; Resistance Vishay
22C8818
Res, Thick Film, 348R, 1%, 0.25W, 1206; Resistance Vishay 22C8818
RES, THICK FILM, 348R, 1%, 0.25W, 1206; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 348R, 1%, 0.25W, 1206; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206348RFKTA CRCW1206348RFKTA-ND 22C8818
Product Name RES 348 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details