Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206348RFKEAHP

Description
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-348UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348UTR-ND
Chip Resistor - Surface Mount 541-348UTR-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348UDKR-ND
Chip Resistor - Surface Mount 541-348UDKR-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348UCT-ND
Chip Resistor - Surface Mount 541-348UCT-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 348 OHM .5W 1% 1206 SMD - CRCW1206348RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM .5W 1% 1206 SMD
CRCW1206348RFKEAHP
RES 348 OHM .5W 1% 1206 SMD CRCW1206348RFKEAHP
RES 348ohm .5W 1% 1206 SMD

RES 348ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206348RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206348RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206348RFKEAHP
RES SMD 348 OHM 1% 3/4W 1206

RES SMD 348 OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-348UTR-ND CRCW1206348RFKEAHP CRCW1206348RFKEAHP
Product Name Chip Resistor - Surface Mount RES 348 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers