Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 348ohms 1% CRCW1206348RFKEA

Description
Thick Film Resistors - SMD 1/4watt 348ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 348ohms 1% - CRCW1206348RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 348ohms 1%
CRCW1206348RFKEA
Thick Film Resistors - SMD 1/4watt 348ohms 1% CRCW1206348RFKEA
Thick Film Resistors - SMD 1/4watt 348ohms 1%

Thick Film Resistors - SMD 1/4watt 348ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-348FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348FTR-ND
Chip Resistor - Surface Mount 541-348FTR-ND
348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348FDKR-ND
Chip Resistor - Surface Mount 541-348FDKR-ND
348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348FCT-ND
Chip Resistor - Surface Mount 541-348FCT-ND
348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206348RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206348RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206348RFKEA
RES SMD 348 OHM 1% 1/4W 1206

RES SMD 348 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206348RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206348RFKEA
Chip Resistor - Surface Mount CRCW1206348RFKEA
RES SMD 348 OHM 1% 1/4W 1206

RES SMD 348 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 348R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5009
Res, Thick Film, 348R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5009
RES, THICK FILM, 348R, 1%, 0.25W, 1206, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.25W, 1206, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206348RFKEA 541-348FTR-ND CRCW1206348RFKEA CRCW1206348RFKEA 42K5009
Product Name Thick Film Resistors - SMD 1/4watt 348ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details