Vishay Precision Group RES 348K OHM 1/4W 1% 1206 SMD CRCW1206348KFKEA

Description
RES 348Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 348Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/4W 1% 1206 SMD - CRCW1206348KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/4W 1% 1206 SMD
CRCW1206348KFKEA
RES 348K OHM 1/4W 1% 1206 SMD CRCW1206348KFKEA
RES 348Kohm 1/4W 1% 1206 SMD

RES 348Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-348KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KFDKR-ND
Chip Resistor - Surface Mount 541-348KFDKR-ND
348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KFTR-ND
Chip Resistor - Surface Mount 541-348KFTR-ND
348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KFCT-ND
Chip Resistor - Surface Mount 541-348KFCT-ND
348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5008
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5008
RES, THICK FILM, 348K, 1%, 0.25W, 1206, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.25W, 1206, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Vishay - 53K2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Vishay
53K2313
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Vishay 53K2313
RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206348KFKEA 541-348KFDKR-ND 42K5008 53K2313
Product Name RES 348K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 348000 ohms 348000 ohms 348000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details