Vishay Intertechnology, Inc. RES 1206 348K 0.125W 1% 200V 100PPM/C CRCW12063483FRT1

Description
RES 1206 348K 0.125W 1% 200V 100PPM/C
Request a Quote
Description
RES 1206 348K 0.125W 1% 200V 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206 348K 0.125W 1% 200V 100PPM/C - CRCW12063483FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206 348K 0.125W 1% 200V 100PPM/C
CRCW12063483FRT1
RES 1206 348K 0.125W 1% 200V 100PPM/C CRCW12063483FRT1
RES 1206 348K 0.125W 1% 200V 100PPM/C

RES 1206 348K 0.125W 1% 200V 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063483FRT1
Product Name RES 1206 348K 0.125W 1% 200V 100PPM/C
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details