Vishay Intertechnology, Inc. RES 340 OHM .5W 1% 1206 SMD CRCW1206340RFKEAHP

Description
RES 340ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 340ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM .5W 1% 1206 SMD - CRCW1206340RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM .5W 1% 1206 SMD
CRCW1206340RFKEAHP
RES 340 OHM .5W 1% 1206 SMD CRCW1206340RFKEAHP
RES 340ohm .5W 1% 1206 SMD

RES 340ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-340UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340UTR-ND
Chip Resistor - Surface Mount 541-340UTR-ND
340 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

340 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206340RFKEAHP 541-340UTR-ND
Product Name RES 340 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers