Vishay Precision Group Chip Resistor - Surface Mount CRCW1206340RFKEA

Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-340FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340FCT-ND
Chip Resistor - Surface Mount 541-340FCT-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340FDKR-ND
Chip Resistor - Surface Mount 541-340FDKR-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340FTR-ND
Chip Resistor - Surface Mount 541-340FTR-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206340RFKEA - CRCW1206340RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206340RFKEA
CRCW1206340RFKEA
CRCW1206340RFKEA CRCW1206340RFKEA
CRCW1206340RFKEA

CRCW1206340RFKEA

Supplier's Site
Res, Thick Film, 340R, 1%, 0.25W, 1206; Resistance Vishay - 53K2312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.25W, 1206; Resistance Vishay
53K2312
Res, Thick Film, 340R, 1%, 0.25W, 1206; Resistance Vishay 53K2312
RES, THICK FILM, 340R, 1%, 0.25W, 1206; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.25W, 1206; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 340R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5007
Res, Thick Film, 340R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5007
RES, THICK FILM, 340R, 1%, 0.25W, 1206, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.25W, 1206, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-340FCT-ND CRCW1206340RFKEA 53K2312 42K5007
Product Name Chip Resistor - Surface Mount CRCW1206340RFKEA Res, Thick Film, 340R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 340R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers