Vishay Intertechnology, Inc. RES, 33.2 OHM 1% 1/8W CRCW120633R2FT

Description
RES, 33.2ohm 1% 1/8W
Request a Quote
Description
RES, 33.2ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 33.2 OHM 1% 1/8W - CRCW120633R2FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 33.2 OHM 1% 1/8W
CRCW120633R2FT
RES, 33.2 OHM 1% 1/8W CRCW120633R2FT
RES, 33.2ohm 1% 1/8W

RES, 33.2ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120633R2FT
Product Name RES, 33.2 OHM 1% 1/8W
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers