VISHAY INTERTECHNOLOGY, INC.
CRCW120633R2FRT1 -- RES, 33.2 OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 33.2 OHM 1% 1/8W
CRCW120633R2FRT1
Description
RES, 33.2ohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 33.2ohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120633R2FRT1 |
|
Product Name
|
RES, 33.2 OHM 1% 1/8W |
|
Resistance Range
|
33.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details