Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 33.2ohms 1% CRCW120633R2FKTB

Description
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 33.2ohms 1% - CRCW120633R2FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%
CRCW120633R2FKTB
Thick Film Resistors - SMD 1/4watt 33.2ohms 1% CRCW120633R2FKTB
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%

Thick Film Resistors - SMD 1/4watt 33.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120633R2FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120633R2FKTB-ND
Chip Resistor - Surface Mount CRCW120633R2FKTB-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120633R2FKTB CRCW120633R2FKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 33.2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers