Vishay Precision Group Chip Resistor - Surface Mount CRCW120633R2FKEB

Description
RES SMD 33.2 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 33.2 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120633R2FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633R2FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW120633R2FKEBCT-ND
RES SMD 33.2 OHM 1% 1/4W 1206

RES SMD 33.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120633R2FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633R2FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120633R2FKEBTR-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 33.2ohms 1% - CRCW120633R2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%
CRCW120633R2FKEB
Thick Film Resistors - SMD 1/4watt 33.2ohms 1% CRCW120633R2FKEB
Thick Film Resistors - SMD 1/4watt 33.2ohms 1%

Thick Film Resistors - SMD 1/4watt 33.2ohms 1%

Supplier's Site
Resistor,metal Glaze,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J3068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
65J3068
Resistor,metal Glaze,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 65J3068
Resistor,Metal Glaze,33.2Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,33.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120633R2FKEBCT-ND CRCW120633R2FKEB 65J3068
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 33.2ohms 1% Resistor,metal Glaze,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details