Vishay Precision Group Chip Resistor - Surface Mount CRCW120633R0JNEA

Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33EDKR-ND
Chip Resistor - Surface Mount 541-33EDKR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33ECT-ND
Chip Resistor - Surface Mount 541-33ECT-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33ETR-ND
Chip Resistor - Surface Mount 541-33ETR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 33 OHM 1/4W 5% 1206 SMD - CRCW120633R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 5% 1206 SMD
CRCW120633R0JNEA
RES 33 OHM 1/4W 5% 1206 SMD CRCW120633R0JNEA
RES 33ohm 1/4W 5% 1206 SMD

RES 33ohm 1/4W 5% 1206 SMD

Supplier's Site
SMD 33 Ohm 250mW 200V Resistor - 52-CRCW120633R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 250mW 200V Resistor
52-CRCW120633R0JNEA
SMD 33 Ohm 250mW 200V Resistor 52-CRCW120633R0JNEA
1206 Thick Film Resistor, 33 Ohm, 5%, 250mW, 200V, SMD Product overview: CRCW120633R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120633R0JNEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 33 Ohm, 5%, 250mW, 200V, SMD Product overview: CRCW120633R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120633R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120633R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120633R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120633R0JNEA
RES SMD 33 OHM 5% 1/4W 1206

RES SMD 33 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Vishay - 59M8587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Vishay
59M8587
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Vishay 59M8587
RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 56K5367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Vishay
56K5367
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Vishay 56K5367
RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-33EDKR-ND CRCW120633R0JNEA 52-CRCW120633R0JNEA CRCW120633R0JNEA 59M8587 56K5367
Product Name Chip Resistor - Surface Mount RES 33 OHM 1/4W 5% 1206 SMD SMD 33 Ohm 250mW 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details