Vishay Precision Group RES 33.0 OHM 1/4W 1% 1206 SMD CRCW120633R0FKEA

Description
RES 33.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 33.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/4W 1% 1206 SMD - CRCW120633R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/4W 1% 1206 SMD
CRCW120633R0FKEA
RES 33.0 OHM 1/4W 1% 1206 SMD CRCW120633R0FKEA
RES 33.0ohm 1/4W 1% 1206 SMD

RES 33.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792067
Surface Mount Resistors 6792067
Vishay CRCW120633R0FKEA

Vishay CRCW120633R0FKEA

Supplier's Site
Surface Mount Resistors - 6792067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792067P
Surface Mount Resistors 6792067P
Vishay CRCW120633R0FKEA

Vishay CRCW120633R0FKEA

Supplier's Site
Surface Mount Resistors - 1694888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694888
Surface Mount Resistors 1694888
Vishay CRCW120633R0FKEA

Vishay CRCW120633R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-33.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0FCT-ND
Chip Resistor - Surface Mount 541-33.0FCT-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0FDKR-ND
Chip Resistor - Surface Mount 541-33.0FDKR-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0FTR-ND
Chip Resistor - Surface Mount 541-33.0FTR-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120633R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120633R0FKEA
Chip Resistor - Surface Mount CRCW120633R0FKEA
RES SMD 33 OHM 1% 1/4W 1206

RES SMD 33 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Vishay - 53K2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Vishay
53K2299
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Vishay 53K2299
RES, THICK FILM, 33R, 1%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4998
Res, Thick Film, 33R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4998
RES, THICK FILM, 33R, 1%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW120633R0FKEA 6792067 6792067P 541-33.0FCT-ND CRCW120633R0FKEA 53K2299 42K4998
Product Name RES 33.0 OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 33R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers