Vishay Precision Group Chip Resistor - Surface Mount CRCW120633K2FKTA

Description
RES SMD 33.2K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 33.2K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120633K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120633K2FKTACT-ND
RES SMD 33.2K OHM 1% 1/4W 1206

RES SMD 33.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120633K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120633K2FKTADKR-ND
RES SMD 33.2K OHM 1% 1/4W 1206

RES SMD 33.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120633K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120633K2FKTATR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SM CER 33.2K 1% 1/8W - CRCW120633K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM CER 33.2K 1% 1/8W
CRCW120633K2FKTA
RES SM CER 33.2K 1% 1/8W CRCW120633K2FKTA
RES SM CER 33.2K 1% 1/8W

RES SM CER 33.2K 1% 1/8W

Supplier's Site
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5866
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5866
RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120633K2FKTACT-ND CRCW120633K2FKTA 07J5866
Product Name Chip Resistor - Surface Mount RES SM CER 33.2K 1% 1/8W Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details