Vishay Precision Group Chip Resistor - Surface Mount CRCW120633K2FKEB

Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120633K2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120633K2FKEB-ND
Chip Resistor - Surface Mount CRCW120633K2FKEB-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,33.2K,1%,T/R,HAZMAT - CRCW120633K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,33.2K,1%,T/R,HAZMAT
CRCW120633K2FKEB
1206,33.2K,1%,T/R,HAZMAT CRCW120633K2FKEB
1206,33.2K,1%,T/R,HA ZMAT

1206,33.2K,1%,T/R,HAZMAT

Supplier's Site
D25/crcw1206 100 33K2 1% Et5 E3 Rohs Compliant Vishay - 49P2587 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 33K2 1% Et5 E3 Rohs Compliant Vishay
49P2587
D25/crcw1206 100 33K2 1% Et5 E3 Rohs Compliant Vishay 49P2587
D25/CRCW1206 100 33K2 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 33K2 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120633K2FKEB-ND CRCW120633K2FKEB 49P2587
Product Name Chip Resistor - Surface Mount 1206,33.2K,1%,T/R,HAZMAT D25/crcw1206 100 33K2 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details