Vishay Precision Group Chip Resistor - Surface Mount CRCW120633K2FKEA

Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW120633K2FKEA is a surface mount chip resistor manufactured by Vishay Dale, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 33.2 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.25W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 1206 size, measuring 3.20mm x 1.60mm, and is available in standard reels of 5,000 units. This resistor is RoHS3 compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The CRCW120633K2FKEA is a surface mount chip resistor manufactured by Vishay Dale, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 33.2 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.25W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 1206 size, measuring 3.20mm x 1.60mm, and is available in standard reels of 5,000 units. This resistor is RoHS3 compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KFDKR-ND
Chip Resistor - Surface Mount 541-33.2KFDKR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KFCT-ND
Chip Resistor - Surface Mount 541-33.2KFCT-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KFTR-ND
Chip Resistor - Surface Mount 541-33.2KFTR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.25W 33200ohm 200V Resistor - 52-CRCW120633K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 33200ohm 200V Resistor
52-CRCW120633K2FKEA
SMD 0.25W 33200ohm 200V Resistor 52-CRCW120633K2FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 33200ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120633K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 33200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 33200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120633K2FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 33200ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120633K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 33200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 33200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120633K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, FILM, CHIP (CHIP SIZE 1206) - CRCW120633K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FILM, CHIP (CHIP SIZE 1206)
CRCW120633K2FKEA
RESISTOR, FILM, CHIP (CHIP SIZE 1206) CRCW120633K2FKEA
RESISTOR, FILM, CHIP (CHIP SIZE 1206)

RESISTOR, FILM, CHIP (CHIP SIZE 1206)

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1330024-CRCW120633K2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330024-CRCW120633K2FKEA
Resistors - Chip Resistor - Surface Mount 1330024-CRCW120633K2FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330024-CRCW120633K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33.2 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 33K2 1% ET1 E3,541-33.2KFDKR,541 -33.2KFCT,541-33.2KF TR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330024-CRCW120633K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33.2 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 33K2 1% ET1 E3,541-33.2KFDKR,541-33.2KFCT,541-33.2KFTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6792064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792064
Surface Mount Resistors 6792064
Vishay CRCW120633K2FKEA

Vishay CRCW120633K2FKEA

Supplier's Site
Surface Mount Resistors - 6792064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792064P
Surface Mount Resistors 6792064P
Vishay CRCW120633K2FKEA

Vishay CRCW120633K2FKEA

Supplier's Site
Surface Mount Resistors - 1694887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694887
Surface Mount Resistors 1694887
Vishay CRCW120633K2FKEA

Vishay CRCW120633K2FKEA

Supplier's Site
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay - 53K2297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay
53K2297
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay 53K2297
RES, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2298
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2298
RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4350 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4350
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4350
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-33.2KFDKR-ND 52-CRCW120633K2FKEA CRCW120633K2FKEA 1330024-CRCW120633K2FKEA 6792064 6792064P 53K2297 28W4350
Product Name Chip Resistor - Surface Mount SMD 0.25W 33200ohm 200V Resistor RESISTOR, FILM, CHIP (CHIP SIZE 1206) Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details