Vishay Precision Group Thick Film Resistors - SMD 1/4watt 33Kohms 5% CRCW120633K0JNEA

Description
Thick Film Resistors - SMD 1/4watt 33Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 33Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 33Kohms 5% - CRCW120633K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 33Kohms 5%
CRCW120633K0JNEA
Thick Film Resistors - SMD 1/4watt 33Kohms 5% CRCW120633K0JNEA
Thick Film Resistors - SMD 1/4watt 33Kohms 5%

Thick Film Resistors - SMD 1/4watt 33Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-33KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KETR-ND
Chip Resistor - Surface Mount 541-33KETR-ND
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KECT-ND
Chip Resistor - Surface Mount 541-33KECT-ND
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KEDKR-ND
Chip Resistor - Surface Mount 541-33KEDKR-ND
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33K, 5%, 0.25W, 1206; Resistance Vishay - 59M6984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.25W, 1206; Resistance Vishay
59M6984
Res, Thick Film, 33K, 5%, 0.25W, 1206; Resistance Vishay 59M6984
RES, THICK FILM, 33K, 5%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Vishay - 87K0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Vishay
87K0770
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Vishay 87K0770
RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120633K0JNEA 541-33KETR-ND 59M6984 87K0770
Product Name Thick Film Resistors - SMD 1/4watt 33Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 33K, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details