Vishay Precision Group Chip Resistor - Surface Mount CRCW120633K0FKEAHP

Description
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KUDKR-ND
Chip Resistor - Surface Mount 541-33.0KUDKR-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KUTR-ND
Chip Resistor - Surface Mount 541-33.0KUTR-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KUCT-ND
Chip Resistor - Surface Mount 541-33.0KUCT-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 33.0K OHM .5W 1% 1206 SMD - CRCW120633K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM .5W 1% 1206 SMD
CRCW120633K0FKEAHP
RES 33.0K OHM .5W 1% 1206 SMD CRCW120633K0FKEAHP
RES 33.0Kohm .5W 1% 1206 SMD

RES 33.0Kohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4881 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4881
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4881
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-33.0KUDKR-ND CRCW120633K0FKEAHP 41R4881
Product Name Chip Resistor - Surface Mount RES 33.0K OHM .5W 1% 1206 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details