Vishay Precision Group Chip Resistor - Surface Mount CRCW120633K0FKEA

Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KFDKR-ND
Chip Resistor - Surface Mount 541-33.0KFDKR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KFTR-ND
Chip Resistor - Surface Mount 541-33.0KFTR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KFCT-ND
Chip Resistor - Surface Mount 541-33.0KFCT-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 33Kohms 1% - CRCW120633K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 33Kohms 1%
CRCW120633K0FKEA
Thick Film Resistors - SMD 1/4watt 33Kohms 1% CRCW120633K0FKEA
Thick Film Resistors - SMD 1/4watt 33Kohms 1%

Thick Film Resistors - SMD 1/4watt 33Kohms 1%

Supplier's Site
Surface Mount Resistors - 6792055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792055
Surface Mount Resistors 6792055
Vishay CRCW120633K0FKEA

Vishay CRCW120633K0FKEA

Supplier's Site
Surface Mount Resistors - 1694883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694883
Surface Mount Resistors 1694883
Vishay CRCW120633K0FKEA

Vishay CRCW120633K0FKEA

Supplier's Site
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Vishay - 42K4997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Vishay
42K4997
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Vishay 42K4997
RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2296
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2296
RES, THICK FILM, 33K, 1%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4915 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4915
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4915
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-33.0KFDKR-ND CRCW120633K0FKEA 6792055 42K4997 53K2296 27W4915
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 33Kohms 1% Surface Mount Resistors Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers