Vishay Intertechnology, Inc. RES 330K 5% 1206 CRCW1206334J

Description
RES 330K 5% 1206
Request a Quote
Description
RES 330K 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 330K 5% 1206 - CRCW1206334J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K 5% 1206
CRCW1206334J
RES 330K 5% 1206 CRCW1206334J
RES 330K 5% 1206

RES 330K 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206334J
Product Name RES 330K 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details