VISHAY INTERTECHNOLOGY, INC.
CRCW1206333JRT1 -- RES, 33K, 1206, 1/4W, 5%
Vishay Intertechnology, Inc.
RES, 33K, 1206, 1/4W, 5%
CRCW1206333JRT1
Description
RES, 33K, 1206, 1/4W, 5%
Request a Quote
Email Supplier
Description
RES, 33K, 1206, 1/4W, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206333JRT1 |
|
Product Name
|
RES, 33K, 1206, 1/4W, 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details