Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 332ohms 1% CRCW1206332RFKTB

Description
Thick Film Resistors - SMD 1/4watt 332ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 332ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 332ohms 1% - CRCW1206332RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 332ohms 1%
CRCW1206332RFKTB
Thick Film Resistors - SMD 1/4watt 332ohms 1% CRCW1206332RFKTB
Thick Film Resistors - SMD 1/4watt 332ohms 1%

Thick Film Resistors - SMD 1/4watt 332ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206332RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206332RFKTB-ND
Chip Resistor - Surface Mount CRCW1206332RFKTB-ND
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206332RFKTB CRCW1206332RFKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 332ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details