Vishay Precision Group RES 332 OHM 1/4W 1% 1206 SMD CRCW1206332RFKTA

Description
RES 332ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 332ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/4W 1% 1206 SMD - CRCW1206332RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% 1206 SMD
CRCW1206332RFKTA
RES 332 OHM 1/4W 1% 1206 SMD CRCW1206332RFKTA
RES 332ohm 1/4W 1% 1206 SMD

RES 332ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206332RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206332RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206332RFKTATR-ND
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206332RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206332RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206332RFKTACT-ND
RES SMD 332 OHM 1% 1/4W 1206

RES SMD 332 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206332RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206332RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206332RFKTADKR-ND
RES SMD 332 OHM 1% 1/4W 1206

RES SMD 332 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Vishay - 05F1536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Vishay
05F1536
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Vishay 05F1536
RES, THICK FILM, 332R, 1%, 0.25W, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 332R, 1%, 0.25W, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206332RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206332RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206332RFKTA
RES SMD 332 OHM 1% 1/4W 1206

RES SMD 332 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206332RFKTA 541-CRCW1206332RFKTATR-ND 05F1536 CRCW1206332RFKTA
Product Name RES 332 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details