VISHAY INTERTECHNOLOGY, INC.
CRCW12063322F -- CERAMIC CHIP 33.2K, 1%
Vishay Intertechnology, Inc.
CERAMIC CHIP 33.2K, 1%
CRCW12063322F
Description
CERAMIC CHIP 33.2K, 1%
Request a Quote
Email Supplier
Description
CERAMIC CHIP 33.2K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063322F |
|
Product Name
|
CERAMIC CHIP 33.2K, 1% |
|
Technology / Construction
|
Ceramic Composition
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers