VISHAY INTERTECHNOLOGY, INC.
CRCW1206331JRT1 -- RES 330R 1/8W 5% 1206
Vishay Intertechnology, Inc.
RES 330R 1/8W 5% 1206
CRCW1206331JRT1
Description
RES 330R 1/8W 5% 1206
Request a Quote
Email Supplier
Description
RES 330R 1/8W 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206331JRT1 |
|
Product Name
|
RES 330R 1/8W 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details