VISHAY INTERTECHNOLOGY, INC.
CRCW1206331J -- RES,CHIP 1/8W 5% 330 OHM
Vishay Intertechnology, Inc.
RES,CHIP 1/8W 5% 330 OHM
CRCW1206331J
Description
RES,CHIP 1/8W 5% 330ohm
Request a Quote
Email Supplier
Description
RES,CHIP 1/8W 5% 330ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206331J |
|
Product Name
|
RES,CHIP 1/8W 5% 330 OHM |
|
Resistance Range
|
330 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details