Vishay Intertechnology, Inc. RES 330 OHM 1/4W 5% 1206 SMD CRCW1206330RJNTA

Description
RES 330ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 330ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 5% 1206 SMD - CRCW1206330RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 5% 1206 SMD
CRCW1206330RJNTA
RES 330 OHM 1/4W 5% 1206 SMD CRCW1206330RJNTA
RES 330ohm 1/4W 5% 1206 SMD

RES 330ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206330RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206330RJNTA-ND
Chip Resistor - Surface Mount CRCW1206330RJNTA-ND
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206330RJNTA CRCW1206330RJNTA-ND
Product Name RES 330 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers