Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5% CRCW1206330RJNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5% - CRCW1206330RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5%
CRCW1206330RJNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5% CRCW1206330RJNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206330RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206330RJNEB-ND
Chip Resistor - Surface Mount CRCW1206330RJNEB-ND
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206330RJNEB CRCW1206330RJNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 330ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details