Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW1206330RFKEAHP

Description
Win Source Part Number: 1053090-CRCW1206330R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): MCHP06W2F3300T5E; ERJ-8ENF3300V; CRG1206F330R; ERJP08F3300V; RC1206FR-07330RL; ERJ-S08F3300VCRCW120 6330RFKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1206330RFKEAHPCT ,CRCW1206330RFKEAHPT R-ND,541-330UTR,CRCW 1206330RFKEAHPTR,CRC W1206330RFKEAHPDKR,5 41-330UCT,541-330UDK R,CRCW1206330RFKEAHP CT-ND,CRCW1206330RFK EAHPDKR-ND,CRCW12063 30RFKEAHP-ND Base Product Number: CRCW1206
Request a Quote Datasheet
Description
Win Source Part Number: 1053090-CRCW1206330R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): MCHP06W2F3300T5E; ERJ-8ENF3300V; CRG1206F330R; ERJP08F3300V; RC1206FR-07330RL; ERJ-S08F3300VCRCW120 6330RFKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1206330RFKEAHPCT ,CRCW1206330RFKEAHPT R-ND,541-330UTR,CRCW 1206330RFKEAHPTR,CRC W1206330RFKEAHPDKR,5 41-330UCT,541-330UDK R,CRCW1206330RFKEAHP CT-ND,CRCW1206330RFK EAHPDKR-ND,CRCW12063 30RFKEAHP-ND Base Product Number: CRCW1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053090-CRCW1206330RFKEAHP
Resistors - Chip Resistor - Surface Mount 1053090-CRCW1206330RFKEAHP
Win Source Part Number: 1053090-CRCW1206330R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): MCHP06W2F3300T5E; ERJ-8ENF3300V; CRG1206F330R; ERJP08F3300V; RC1206FR-07330RL; ERJ-S08F3300VCRCW120 6330RFKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1206330RFKEAHPCT ,CRCW1206330RFKEAHPT R-ND,541-330UTR,CRCW 1206330RFKEAHPTR,CRC W1206330RFKEAHPDKR,5 41-330UCT,541-330UDK R,CRCW1206330RFKEAHP CT-ND,CRCW1206330RFK EAHPDKR-ND,CRCW12063 30RFKEAHP-ND Base Product Number: CRCW1206

Win Source Part Number: 1053090-CRCW1206330RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): MCHP06W2F3300T5E; ERJ-8ENF3300V; CRG1206F330R; ERJP08F3300V; RC1206FR-07330RL; ERJ-S08F3300VCRCW1206330RFKEAHP.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW1206330RFKEAHPCT,CRCW1206330RFKEAHPTR-ND,541-330UTR,CRCW1206330RFKEAHPTR,CRCW1206330RFKEAHPDKR,541-330UCT,541-330UDKR,CRCW1206330RFKEAHPCT-ND,CRCW1206330RFKEAHPDKR-ND,CRCW1206330RFKEAHP-ND
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330UDKR-ND
Chip Resistor - Surface Mount 541-330UDKR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330UCT-ND
Chip Resistor - Surface Mount 541-330UCT-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330UTR-ND
Chip Resistor - Surface Mount 541-330UTR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 330 OHM .5W 1% 1206 SMD - CRCW1206330RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM .5W 1% 1206 SMD
CRCW1206330RFKEAHP
RES 330 OHM .5W 1% 1206 SMD CRCW1206330RFKEAHP
RES 330ohm .5W 1% 1206 SMD

RES 330ohm .5W 1% 1206 SMD

Supplier's Site
SMD 0.75W Resistor - 52-CRCW1206330RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-CRCW1206330RFKEAHP
SMD 0.75W Resistor 52-CRCW1206330RFKEAHP
1206 330R 1% 0.75W Thick Film Resistor SMD Product overview: CRCW1206330RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206330RFKEAH P can be used for catalog matching and distributor lookup.

1206 330R 1% 0.75W Thick Film Resistor SMD Product overview: CRCW1206330RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206330RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121871
Surface Mount Resistors 8121871
Vishay CRCW1206330RFKEAHP

Vishay CRCW1206330RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206330RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206330RFKEAHP
Chip Resistor - Surface Mount CRCW1206330RFKEAHP
RES SMD 330 OHM 1% 3/4W 1206

RES SMD 330 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4885 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4885
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4885
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1053090-CRCW1206330RFKEAHP 541-330UDKR-ND CRCW1206330RFKEAHP 52-CRCW1206330RFKEAHP 8121871 CRCW1206330RFKEAHP 41R4885
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 330 OHM .5W 1% 1206 SMD SMD 0.75W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.5000 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details