Vishay Precision Group Chip Resistor - Surface Mount CRCW1206330RFKEA

Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330FTR-ND
Chip Resistor - Surface Mount 541-330FTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330FDKR-ND
Chip Resistor - Surface Mount 541-330FDKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330FCT-ND
Chip Resistor - Surface Mount 541-330FCT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206330RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206330RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206330RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6792049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792049
Surface Mount Resistors 6792049
Vishay CRCW1206330RFKEA

Vishay CRCW1206330RFKEA

Supplier's Site
Surface Mount Resistors - 6792049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792049P
Surface Mount Resistors 6792049P
Vishay CRCW1206330RFKEA

Vishay CRCW1206330RFKEA

Supplier's Site
Surface Mount Resistors - 1694881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694881
Surface Mount Resistors 1694881
Vishay CRCW1206330RFKEA

Vishay CRCW1206330RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206330RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206330RFKEA
Chip Resistor - Surface Mount CRCW1206330RFKEA
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Vishay - 53K2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Vishay
53K2302
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Vishay 53K2302
RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2303
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2303
RES, THICK FILM, 330R, 1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5571
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5571
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 330 OHM 1% 1/4W 1206 - 873-CRCW1206330RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 1% 1/4W 1206
873-CRCW1206330RFKEA
RES SMD 330 OHM 1% 1/4W 1206 873-CRCW1206330RFKEA
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-330FTR-ND CRCW1206330RFKEA 6792049 6792049P CRCW1206330RFKEA 53K2302 53K2303 61M5571 873-CRCW1206330RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay RES SMD 330 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details