Vishay Precision Group Chip Resistor - Surface Mount CRCW1206330KFKEA

Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KFDKR-ND
Chip Resistor - Surface Mount 541-330KFDKR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KFCT-ND
Chip Resistor - Surface Mount 541-330KFCT-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KFTR-ND
Chip Resistor - Surface Mount 541-330KFTR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,330K,1%,T/R,RoHS Compliant - CRCW1206330KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,330K,1%,T/R,RoHS Compliant
CRCW1206330KFKEA
1206,330K,1%,T/R,RoHS Compliant CRCW1206330KFKEA
1206,330K,1%,T/R,RoH S Compliant

1206,330K,1%,T/R,RoHS Compliant

Supplier's Site
Surface Mount Resistors - 6792045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792045
Surface Mount Resistors 6792045
Vishay CRCW1206330KFKEA

Vishay CRCW1206330KFKEA

Supplier's Site
Surface Mount Resistors - 6792045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792045P
Surface Mount Resistors 6792045P
Vishay CRCW1206330KFKEA

Vishay CRCW1206330KFKEA

Supplier's Site
Surface Mount Resistors - 1694880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694880
Surface Mount Resistors 1694880
Vishay CRCW1206330KFKEA

Vishay CRCW1206330KFKEA

Supplier's Site
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5000
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5000
RES, THICK FILM, 330K, 1%, 0.25W, 1206, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.25W, 1206, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 1%, 0.25W, 1206; Resistance Vishay - 53K2301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.25W, 1206; Resistance Vishay
53K2301
Res, Thick Film, 330K, 1%, 0.25W, 1206; Resistance Vishay 53K2301
RES, THICK FILM, 330K, 1%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5570
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5570
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206330KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206330KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206330KFKEA
RES SMD 330K OHM 1% 1/4W 1206

RES SMD 330K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-330KFDKR-ND CRCW1206330KFKEA 6792045 6792045P 42K5000 53K2301 61M5570 CRCW1206330KFKEA
Product Name Chip Resistor - Surface Mount 1206,330K,1%,T/R,RoHS Compliant Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 330K, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details