Vishay Intertechnology, Inc. RES,CHIP 1/8W 5% 33 OHM CRCW1206330J

Description
RES,CHIP 1/8W 5% 33ohm
Request a Quote
Description
RES,CHIP 1/8W 5% 33ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,CHIP 1/8W 5% 33 OHM - CRCW1206330J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,CHIP 1/8W 5% 33 OHM
CRCW1206330J
RES,CHIP 1/8W 5% 33 OHM CRCW1206330J
RES,CHIP 1/8W 5% 33ohm

RES,CHIP 1/8W 5% 33ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206330J
Product Name RES,CHIP 1/8W 5% 33 OHM
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details