Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120632R4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW120632R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW120632R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120632R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW120632R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120632R4FKTA-ND
Chip Resistor - Surface Mount CRCW120632R4FKTA-ND
32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120632R4FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120632R4FKTA
Resistors - Chip Resistor - Surface Mount CRCW120632R4FKTA
RES SMD 32.4 OHM 1% 1/4W 1206

RES SMD 32.4 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW120632R4FKTA CRCW120632R4FKTA-ND CRCW120632R4FKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details