Vishay Intertechnology, Inc. RES 32.4 OHM .5W 1% 1206 SMD CRCW120632R4FKEAHP

Description
RES 32.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 32.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM .5W 1% 1206 SMD - CRCW120632R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM .5W 1% 1206 SMD
CRCW120632R4FKEAHP
RES 32.4 OHM .5W 1% 1206 SMD CRCW120632R4FKEAHP
RES 32.4ohm .5W 1% 1206 SMD

RES 32.4ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120632R4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120632R4FKEAHP-ND
Chip Resistor - Surface Mount CRCW120632R4FKEAHP-ND
32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120632R4FKEAHP CRCW120632R4FKEAHP-ND
Product Name RES 32.4 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers