Vishay Precision Group Thick Film Resistors - SMD 1/4watt 32.4ohms 1% CRCW120632R4FKEA

Description
Thick Film Resistors - SMD 1/4watt 32.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 32.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 32.4ohms 1% - CRCW120632R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 32.4ohms 1%
CRCW120632R4FKEA
Thick Film Resistors - SMD 1/4watt 32.4ohms 1% CRCW120632R4FKEA
Thick Film Resistors - SMD 1/4watt 32.4ohms 1%

Thick Film Resistors - SMD 1/4watt 32.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120632R4FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120632R4FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120632R4FKEATR-ND
32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120632R4FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120632R4FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120632R4FKEACT-ND
32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120632R4FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120632R4FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120632R4FKEADKR-ND
32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120632R4FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120632R4FKEA
Resistors - Chip Resistor - Surface Mount CRCW120632R4FKEA
RES SMD 32.4 OHM 1% 1/4W 1206

RES SMD 32.4 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Vishay - 53K2293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Vishay
53K2293
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Vishay 53K2293
RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4994
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4994
RES, THICK FILM, 32R4, 1%, 0.25W, 1206, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.25W, 1206, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120632R4FKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120632R4FKEA
Chip Resistor - Surface Mount CRCW120632R4FKEA
RES SMD 32.4 OHM 1% 1/4W 1206

RES SMD 32.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120632R4FKEA 541-CRCW120632R4FKEATR-ND CRCW120632R4FKEA 53K2293 42K4994 CRCW120632R4FKEA
Product Name Thick Film Resistors - SMD 1/4watt 32.4ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details