Vishay Precision Group Chip Resistor - Surface Mount CRCW120632K4FKEBC

Description
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120632K4FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120632K4FKEBC-ND
Chip Resistor - Surface Mount CRCW120632K4FKEBC-ND
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 32K4 1% Et5 E3 Rohs Compliant Vishay - 59AC6015 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 32K4 1% Et5 E3 Rohs Compliant Vishay
59AC6015
D25/crcw1206-C 100 32K4 1% Et5 E3 Rohs Compliant Vishay 59AC6015
D25/CRCW1206-C 100 32K4 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 32K4 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120632K4FKEBC-ND 59AC6015
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 32K4 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details