Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120632K4FKEA

Description
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-32.4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KFDKR-ND
Chip Resistor - Surface Mount 541-32.4KFDKR-ND
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KFTR-ND
Chip Resistor - Surface Mount 541-32.4KFTR-ND
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KFCT-ND
Chip Resistor - Surface Mount 541-32.4KFCT-ND
32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120632K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120632K4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120632K4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120632K4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120632K4FKEA
Chip Resistor - Surface Mount CRCW120632K4FKEA
RES SMD 32.4K OHM 1% 1/4W 1206

RES SMD 32.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 32K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4993
Res, Thick Film, 32K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4993
RES, THICK FILM, 32K4, 1%, 0.25W, 1206, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.25W, 1206, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-32.4KFDKR-ND CRCW120632K4FKEA CRCW120632K4FKEA 42K4993
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:32.4kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 32K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details