Vishay Precision Group Automotive SMD 4W Resistor CRCW1206324KFKEA

Description
324kR 1% 1/4W 1206 SMD Chip Resistor, AEC-Q200 Product overview: CRCW1206324KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206324KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
324kR 1% 1/4W 1206 SMD Chip Resistor, AEC-Q200 Product overview: CRCW1206324KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206324KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W Resistor - 52-CRCW1206324KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW1206324KFKEA
Automotive SMD 4W Resistor 52-CRCW1206324KFKEA
324kR 1% 1/4W 1206 SMD Chip Resistor, AEC-Q200 Product overview: CRCW1206324KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206324KFKEA can be used for catalog matching and distributor lookup.

324kR 1% 1/4W 1206 SMD Chip Resistor, AEC-Q200 Product overview: CRCW1206324KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206324KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-324KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324KFTR-ND
Chip Resistor - Surface Mount 541-324KFTR-ND
324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324KFCT-ND
Chip Resistor - Surface Mount 541-324KFCT-ND
324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324KFDKR-ND
Chip Resistor - Surface Mount 541-324KFDKR-ND
324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971670-CRCW1206324KFKEA
Resistors - Chip Resistor - Surface Mount 971670-CRCW1206324KFKEA
Win Source Part Number: 971670-CRCW1206324KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 324 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 324K 1% ET1 E3,541-324KFTR,541-3 24KFCT,541-324KFDKR Base Product Number: CRCW1206

Win Source Part Number: 971670-CRCW1206324KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 324 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 324K 1% ET1 E3,541-324KFTR,541-324KFCT,541-324KFDKR
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206324KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206324KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206324KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 324K, 1%, 0.25W, 1206; Resistance Vishay - 53K2294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324K, 1%, 0.25W, 1206; Resistance Vishay
53K2294
Res, Thick Film, 324K, 1%, 0.25W, 1206; Resistance Vishay 53K2294
RES, THICK FILM, 324K, 1%, 0.25W, 1206; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 324K, 1%, 0.25W, 1206; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 324K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4995
Res, Thick Film, 324K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4995
RES, THICK FILM, 324K, 1%, 0.25W, 1206, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 324K, 1%, 0.25W, 1206, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW1206324KFKEA 541-324KFTR-ND 971670-CRCW1206324KFKEA CRCW1206324KFKEA 53K2294 42K4995
Product Name Automotive SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 324K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 324K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Resistance Range 324000 ohms 324000 ohms 324000 ohms 324000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers