Vishay Intertechnology, Inc. RES 32.4K 1% 0.13W CRCW12063242FRT1

Description
RES 32.4K 1% 0.13W
Request a Quote
Description
RES 32.4K 1% 0.13W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K 1% 0.13W - CRCW12063242FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K 1% 0.13W
CRCW12063242FRT1
RES 32.4K 1% 0.13W CRCW12063242FRT1
RES 32.4K 1% 0.13W

RES 32.4K 1% 0.13W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063242FRT1
Product Name RES 32.4K 1% 0.13W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details