Vishay Intertechnology, Inc. RES FIX, 324 OHM.125W 1% SMDA CRCW12063240FRT1

Description
RES FIX, 324ohm.125W 1% SMDA
Request a Quote
Description
RES FIX, 324ohm.125W 1% SMDA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 324 OHM.125W 1% SMDA - CRCW12063240FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 324 OHM.125W 1% SMDA
CRCW12063240FRT1
RES FIX, 324 OHM.125W 1% SMDA CRCW12063240FRT1
RES FIX, 324ohm.125W 1% SMDA

RES FIX, 324ohm.125W 1% SMDA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063240FRT1
Product Name RES FIX, 324 OHM.125W 1% SMDA
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details