Vishay Precision Group Thick Film Resistors - SMD 1/4watt 31.6ohms 1% CRCW120631R6FKTA

Description
Thick Film Resistors - SMD 1/4watt 31.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 31.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 31.6ohms 1% - CRCW120631R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 31.6ohms 1%
CRCW120631R6FKTA
Thick Film Resistors - SMD 1/4watt 31.6ohms 1% CRCW120631R6FKTA
Thick Film Resistors - SMD 1/4watt 31.6ohms 1%

Thick Film Resistors - SMD 1/4watt 31.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120631R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120631R6FKTA-ND
Chip Resistor - Surface Mount CRCW120631R6FKTA-ND
31.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 31R6, 1%, 0.25W, 1206; Resistance Vishay - 37C0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.25W, 1206; Resistance Vishay
37C0027
Res, Thick Film, 31R6, 1%, 0.25W, 1206; Resistance Vishay 37C0027
RES, THICK FILM, 31R6, 1%, 0.25W, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 31R6, 1%, 0.25W, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120631R6FKTA CRCW120631R6FKTA-ND 37C0027
Product Name Thick Film Resistors - SMD 1/4watt 31.6ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 31R6, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers