Vishay Intertechnology, Inc. RES 31.6 OHM .5W 1% 1206 SMD CRCW120631R6FKEAHP

Description
RES 31.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 31.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM .5W 1% 1206 SMD - CRCW120631R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM .5W 1% 1206 SMD
CRCW120631R6FKEAHP
RES 31.6 OHM .5W 1% 1206 SMD CRCW120631R6FKEAHP
RES 31.6ohm .5W 1% 1206 SMD

RES 31.6ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120631R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120631R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW120631R6FKEAHP-ND
31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120631R6FKEAHP CRCW120631R6FKEAHP-ND
Product Name RES 31.6 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details