Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120631R6FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4265
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4265
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4265
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details