Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206316RFKTA

Description
316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206316RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206316RFKTA-ND
Chip Resistor - Surface Mount CRCW1206316RFKTA-ND
316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 316 OHM 1/4W 1% 1206 SMD - CRCW1206316RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W 1% 1206 SMD
CRCW1206316RFKTA
RES 316 OHM 1/4W 1% 1206 SMD CRCW1206316RFKTA
RES 316ohm 1/4W 1% 1206 SMD

RES 316ohm 1/4W 1% 1206 SMD

Supplier's Site
Thick Film Chip Resistor; Power Rating Vishay - 07J5847 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J5847
Thick Film Chip Resistor; Power Rating Vishay 07J5847
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206316RFKTA-ND CRCW1206316RFKTA 07J5847
Product Name Chip Resistor - Surface Mount RES 316 OHM 1/4W 1% 1206 SMD Thick Film Chip Resistor; Power Rating Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details