Vishay Precision Group Thick Film Resistors - SMD 1/4watt 316Kohms 1% CRCW1206316KFKEA

Description
Thick Film Resistors - SMD 1/4watt 316Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 316Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 316Kohms 1% - CRCW1206316KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 316Kohms 1%
CRCW1206316KFKEA
Thick Film Resistors - SMD 1/4watt 316Kohms 1% CRCW1206316KFKEA
Thick Film Resistors - SMD 1/4watt 316Kohms 1%

Thick Film Resistors - SMD 1/4watt 316Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-316KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KFTR-ND
Chip Resistor - Surface Mount 541-316KFTR-ND
316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KFCT-ND
Chip Resistor - Surface Mount 541-316KFCT-ND
316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KFDKR-ND
Chip Resistor - Surface Mount 541-316KFDKR-ND
316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 316K, 1%, 0.25W, 1206; Resistance Vishay - 53K2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.25W, 1206; Resistance Vishay
53K2290
Res, Thick Film, 316K, 1%, 0.25W, 1206; Resistance Vishay 53K2290
RES, THICK FILM, 316K, 1%, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 316K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4991
Res, Thick Film, 316K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4991
RES, THICK FILM, 316K, 1%, 0.25W, 1206, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.25W, 1206, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206316KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206316KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206316KFKEA
RES SMD 316K OHM 1% 1/4W 1206

RES SMD 316K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206316KFKEA 541-316KFTR-ND 53K2290 42K4991 CRCW1206316KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 316Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 316K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 316K, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 316000 ohms 316000 ohms 316000 ohms 316000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details