Vishay Intertechnology, Inc. CERAMIC CHIP 31.6K, 1% CRCW12063162F

Description
CERAMIC CHIP 31.6K, 1%
Request a Quote
Description
CERAMIC CHIP 31.6K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CERAMIC CHIP 31.6K, 1% - CRCW12063162F - ASAP Semiconductor LLC
Anaheim, CA, United States
CERAMIC CHIP 31.6K, 1%
CRCW12063162F
CERAMIC CHIP 31.6K, 1% CRCW12063162F
CERAMIC CHIP 31.6K, 1%

CERAMIC CHIP 31.6K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063162F
Product Name CERAMIC CHIP 31.6K, 1%
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details