VISHAY INTERTECHNOLOGY, INC.
CRCW12063160FRT1 -- RES 316 OHM 1/8W 1206 1%
Vishay Intertechnology, Inc.
RES 316 OHM 1/8W 1206 1%
CRCW12063160FRT1
Description
RES 316ohm 1/8W 1206 1%
Request a Quote
Email Supplier
Description
RES 316ohm 1/8W 1206 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063160FRT1 |
|
Product Name
|
RES 316 OHM 1/8W 1206 1% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
360 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details