Vishay Precision Group Chip Resistor - Surface Mount CRCW120630R9FKEA

Description
30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9FDKR-ND
Chip Resistor - Surface Mount 541-30.9FDKR-ND
30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9FTR-ND
Chip Resistor - Surface Mount 541-30.9FTR-ND
30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9FCT-ND
Chip Resistor - Surface Mount 541-30.9FCT-ND
30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120630R9FKEA - CRCW120630R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120630R9FKEA
CRCW120630R9FKEA
CRCW120630R9FKEA CRCW120630R9FKEA
CRCW120630R9FKEA

CRCW120630R9FKEA

Supplier's Site
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4983
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4983
RES, THICK FILM, 30R9, 1%, 0.25W, 1206, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.25W, 1206, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Vishay - 53K2280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Vishay
53K2280
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Vishay 53K2280
RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
D25/crcw1206 100 30R9 1% Et1 E3 Vishay - 84AC1221 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 30R9 1% Et1 E3 Vishay
84AC1221
D25/crcw1206 100 30R9 1% Et1 E3 Vishay 84AC1221
D25/CRCW1206 100 30R9 1% ET1 E3

D25/CRCW1206 100 30R9 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-30.9FDKR-ND CRCW120630R9FKEA 42K4983 53K2280 84AC1221
Product Name Chip Resistor - Surface Mount CRCW120630R9FKEA Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Vishay D25/crcw1206 100 30R9 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details