Vishay Precision Group Thick Film Resistors - SMD 1/4watt 30.1ohms 1% CRCW120630R1FKTA

Description
Thick Film Resistors - SMD 1/4watt 30.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 30.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 30.1ohms 1% - CRCW120630R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 30.1ohms 1%
CRCW120630R1FKTA
Thick Film Resistors - SMD 1/4watt 30.1ohms 1% CRCW120630R1FKTA
Thick Film Resistors - SMD 1/4watt 30.1ohms 1%

Thick Film Resistors - SMD 1/4watt 30.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120630R1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120630R1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120630R1FKTATR-ND
30.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120630R1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120630R1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120630R1FKTACT-ND
RES SMD 30.1 OHM 1% 1/4W 1206

RES SMD 30.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120630R1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120630R1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120630R1FKTADKR-ND
RES SMD 30.1 OHM 1% 1/4W 1206

RES SMD 30.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 30R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5829
Res, Thick Film, 30R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5829
RES, THICK FILM, 30R1, 1%, 0.25W, 1206, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30R1, 1%, 0.25W, 1206, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120630R1FKTA 541-CRCW120630R1FKTATR-ND 07J5829
Product Name Thick Film Resistors - SMD 1/4watt 30.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 30R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details