Vishay Intertechnology, Inc. Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120630R1FKEB

Description
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW120630R1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW120630R1FKEB
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120630R1FKEB
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW120630R1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120630R1FKEB-ND
Chip Resistor - Surface Mount CRCW120630R1FKEB-ND
30.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120630R1FKEB CRCW120630R1FKEB-ND
Product Name Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers